Molex Whip Antenna, 4.4-5Ghz, 3.5Dbi; Antenna Type Molex 214429-1011

Description
WHIP ANTENNA, 4.4-5GHZ, 3.5DBI; Antenna Type:Whip; Frequency Min:4.4GHz; Frequency Max:5GHz; Antenna Mounting:SMA Connector; Gain:3.5dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes
Datasheet
Description
WHIP ANTENNA, 4.4-5GHZ, 3.5DBI; Antenna Type:Whip; Frequency Min:4.4GHz; Frequency Max:5GHz; Antenna Mounting:SMA Connector; Gain:3.5dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Whip Antenna, 4.4-5Ghz, 3.5Dbi; Antenna Type Molex - 65AH2710 - Newark, An Avnet Company
Chicago, IL, United States
Whip Antenna, 4.4-5Ghz, 3.5Dbi; Antenna Type Molex
65AH2710
Whip Antenna, 4.4-5Ghz, 3.5Dbi; Antenna Type Molex 65AH2710
WHIP ANTENNA, 4.4-5GHZ, 3.5DBI; Antenna Type:Whip; Frequency Min:4.4GHz; Frequency Max:5GHz; Antenna Mounting:SMA Connector; Gain:3.5dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

WHIP ANTENNA, 4.4-5GHZ, 3.5DBI; Antenna Type:Whip; Frequency Min:4.4GHz; Frequency Max:5GHz; Antenna Mounting:SMA Connector; Gain:3.5dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - 214429-1011 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
214429-1011
RF Antennas 214429-1011
829MHz, 2.2GHz, 3.75GHz, 4.7GHz 5G, LTE Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 4.2GHz, 4.4GHz ~ 5GHz 1.6dBi, 5.5dBi, 3.6dBi, 3.5dBi SMA Male Connector Mount

829MHz, 2.2GHz, 3.75GHz, 4.7GHz 5G, LTE Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 4.2GHz, 4.4GHz ~ 5GHz 1.6dBi, 5.5dBi, 3.6dBi, 3.5dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 65AH2710 214429-1011
Product Name Whip Antenna, 4.4-5Ghz, 3.5Dbi; Antenna Type Molex RF Antennas
Primary Frequency Range 4400.0 to 5000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

GLONASS L2 Passive Ceramic Patch Antenna (35x35x4mm) - ET-GPL2-354 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1227.6 MHz
View Details
Mini Survey Tripleband GNSS Antenna - AS-ANT3B-MINISUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
Active GNSS Antenna, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details