Molex Whip Antenna, 2.4-2.5Ghz, 3.1Dbi; Antenna Type Molex 214428-0001

Description
WHIP ANTENNA, 2.4-2.5GHZ, 3.1DBI; Antenna Type:Whip; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:I-Pex Connector; Gain:3.1dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes
Datasheet
Description
WHIP ANTENNA, 2.4-2.5GHZ, 3.1DBI; Antenna Type:Whip; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:I-Pex Connector; Gain:3.1dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Whip Antenna, 2.4-2.5Ghz, 3.1Dbi; Antenna Type Molex - 65AH2705 - Newark, An Avnet Company
Chicago, IL, United States
Whip Antenna, 2.4-2.5Ghz, 3.1Dbi; Antenna Type Molex
65AH2705
Whip Antenna, 2.4-2.5Ghz, 3.1Dbi; Antenna Type Molex 65AH2705
WHIP ANTENNA, 2.4-2.5GHZ, 3.1DBI; Antenna Type:Whip; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:I-Pex Connector; Gain:3.1dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

WHIP ANTENNA, 2.4-2.5GHZ, 3.1DBI; Antenna Type:Whip; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:I-Pex Connector; Gain:3.1dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 65AH2705
Product Name Whip Antenna, 2.4-2.5Ghz, 3.1Dbi; Antenna Type Molex
Primary Frequency Range 2400.0 to 2500.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2372112-5 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT, ISM
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - NN01-055 - Quarktwin Technology Ltd.
Specs
Technology Type Chip
View Details
Cellular / LTE MIMO Screw Mount Antenna - low profile -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details