Molex RF Antennas 2144150011

Description
2.45GHz Bluetooth, Wi-Fi, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 5.3dBi RP-SMA Male Connector Mount
Request a Quote Datasheet
Description
2.45GHz Bluetooth, Wi-Fi, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 5.3dBi RP-SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 900-2144150011-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Bluetooth, Wi-Fi, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 5.3dBi RP-SMA Male Connector Mount

2.45GHz Bluetooth, Wi-Fi, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 5.3dBi RP-SMA Male Connector Mount

Buy Now Datasheet
WiFi Antennas - 2035114 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2035114
WiFi Antennas 2035114
Wi-Fi/Bluetooth Antenna,RPSMA Male,Black

Wi-Fi/Bluetooth Antenna,RPSMA Male,Black

Supplier's Site
WiFi Antennas - 2035113 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2035113
WiFi Antennas 2035113
Wi-Fi/Bluetooth Antenna,RPSMA Male,Black

Wi-Fi/Bluetooth Antenna,RPSMA Male,Black

Supplier's Site
RF Antennas - 2144150011 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2144150011
RF Antennas 2144150011
2.45GHz Bluetooth, Wi-Fi, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 5.3dBi RP-SMA Male Connector Mount

2.45GHz Bluetooth, Wi-Fi, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 5.3dBi RP-SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 900-2144150011-ND 2035114 2035113 2144150011
Product Name RF Antennas WiFi Antennas WiFi Antennas RF Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™ Modem or Wireless Network Modem or Wireless Network Bluetooth, Wi-Fi, Zigbee™
Primary Frequency Range 2450.0 MHz 2400.0 to ? MHz 2400.0 to ? MHz
Gain 5.3 dB
Technology Type Whip Whip; Whip, Tilt
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513156-2 - TE Connectivity
TE Connectivity
Specs
Applications ISM, Zigbee, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 10600.0 MHz
Gain 1.8 dB
View Details
Wi-Fi antenna covers 2.4 GHz, 5 GHz, and up to 7 GHz bands, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers