Molex WiFi Antennas 2144150001

Description
Wi-Fi/Bluetooth Antenna,SMA Male,Black
Request a Quote Datasheet
Description
Wi-Fi/Bluetooth Antenna,SMA Male,Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 2035112 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2035112
WiFi Antennas 2035112
Wi-Fi/Bluetooth Antenna,SMA Male,Black

Wi-Fi/Bluetooth Antenna,SMA Male,Black

Supplier's Site
WiFi Antennas - 2035111 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2035111
WiFi Antennas 2035111
Wi-Fi/Bluetooth Antenna,SMA Male,Black

Wi-Fi/Bluetooth Antenna,SMA Male,Black

Supplier's Site
RF Antennas - 900-2144150001-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Bluetooth, Wi-Fi, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 5.3dBi SMA Male Connector Mount

2.45GHz Bluetooth, Wi-Fi, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 5.3dBi SMA Male Connector Mount

Buy Now Datasheet
RF Antennas - 2144150001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2144150001
RF Antennas 2144150001
2.45GHz Bluetooth, Wi-Fi, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 5.3dBi SMA Male Connector Mount

2.45GHz Bluetooth, Wi-Fi, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 5.3dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 2035112 900-2144150001-ND 2144150001
Product Name WiFi Antennas RF Antennas RF Antennas
Applications Modem or Wireless Network Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™ Bluetooth, Wi-Fi, Zigbee™
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz 2450.0 MHz
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-545 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers