Molex Whip Antenna, 2.4-2.5Ghz, 5.3Dbi; Antenna Type Molex 214415-1011

Description
WHIP ANTENNA, 2.4-2.5GHZ, 5.3DBI; Antenna Type:Whip; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:RP SMA Connector; Gain:5.3dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes
Datasheet
Description
WHIP ANTENNA, 2.4-2.5GHZ, 5.3DBI; Antenna Type:Whip; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:RP SMA Connector; Gain:5.3dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Whip Antenna, 2.4-2.5Ghz, 5.3Dbi; Antenna Type Molex - 65AH2704 - Newark, An Avnet Company
Chicago, IL, United States
Whip Antenna, 2.4-2.5Ghz, 5.3Dbi; Antenna Type Molex
65AH2704
Whip Antenna, 2.4-2.5Ghz, 5.3Dbi; Antenna Type Molex 65AH2704
WHIP ANTENNA, 2.4-2.5GHZ, 5.3DBI; Antenna Type:Whip; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:RP SMA Connector; Gain:5.3dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

WHIP ANTENNA, 2.4-2.5GHZ, 5.3DBI; Antenna Type:Whip; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:RP SMA Connector; Gain:5.3dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 65AH2704
Product Name Whip Antenna, 2.4-2.5Ghz, 5.3Dbi; Antenna Type Molex
Primary Frequency Range 2400.0 to 2500.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4G 3dBi PCB Internal Antenna with RG178 Cable (L-10cm) + UFL Connector - ET-LTPC-3L10CP2-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 3 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
GSM & GPRS Antennas - 1248703 - RS Components, Ltd.
Specs
Applications Basestation
Pattern Type Omni directional
Primary Frequency Range 699.0 to ? MHz
View Details
Rf Antenna - 875-NN03-310 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 698.0 to 3800.0 MHz
Technology Type Chip
View Details
3 suppliers