5.9GHz DSRC, ISM Whip, Tilt RF Antenna 5.8GHz ~ 6GHz 3.9dBi RP-SMA Male Connector Mount
5.9GHz DSRC, ISM Whip, Tilt RF Antenna 5.8GHz ~ 6GHz 3.9dBi RP-SMA Male Connector Mount
WHIP ANTENNA, 5.8-6GHZ, 3.9DBI; Antenna Type:Whip; Frequency Min:5.8GHz; Frequency Max:6GHz; Antenna Mounting:SMA Connector; Gain:3.9dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 900-2144141011-ND | 2144141011 | 76AH2201 |
| Product Name | RF Antennas | RF Antennas | Whip Antenna, 5.8-6Ghz, 3.9Dbi; Antenna Type Molex |
| Applications | DSRC, ISM | DSRC, ISM |
Dual slant ±45°