Dual Band Wi-Fi MIMO Antenna,SMA Conn
Dual Band Wi-Fi MIMO Antenna,SMA Conn
2.45GHz, 5.5GHz Bluetooth, Wi-Fi, Zigbee™ Module RF Antenna 2.4GHz ~ 2.5GHz, 5GHz ~ 6GHz 2.5dBi, 3.1dBi, 2.6dBi, 3.4dBi SMA Male Adhesive
2.45GHz, 5.5GHz Bluetooth, Wi-Fi, Zigbee™ Module RF Antenna 2.4GHz ~ 2.5GHz, 5GHz ~ 6GHz 2.5dBi, 3.1dBi, 2.6dBi, 3.4dBi SMA Male Adhesive
| RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 2035130 | 23-2143941000-ND | 2143941000 |
| Product Name | WiFi Antennas | RF Antennas | RF Antennas |
| Applications | Modem or Wireless Network | Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™ | Bluetooth, Wi-Fi, Zigbee™ |
| Pattern Type | Omni directional | ||
| Primary Frequency Range | 2400.0 to ? MHz | 2450.0 to 5500.0 MHz | |
| Form Factor / Mounting | External |
Vertical