2.45GHz, 5.5GHz Bluetooth, Wi-Fi, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 5.2dBi, 3.3dBi IPEX MHF Connector Mount
2.45GHz, 5.5GHz Bluetooth, Wi-Fi, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 5.2dBi, 3.3dBi IPEX MHF Connector Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 900-2143861001-ND | 2143861001 |
| Product Name | RF Antennas | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™ | Bluetooth, Wi-Fi, Zigbee™ |
| Primary Frequency Range | 2450.0 to 5500.0 MHz | |
| Gain | 3.3 to 5.2 dB |