CONN, HEADER, 2POS, 1ROW, 1MM; Connector Systems:Signal, Wire-to-Board; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Straight; Product Range:OneBlade 214094 Series RoHS Compliant: Yes
| Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 214094-0020 | 28AK5152 |
| Product Name | Connectors | Conn, Header, 2Pos, 1Row, 1Mm; Connector Systems Molex |