829MHz, 2.2GHz LTE Blade, Tilt RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 2.3dBi, 4.8dBi RP-SMA Female Connector Mount
698MHz-2.7GHz LTE Antenna,RP SMA Male,Wh
698MHz-2.7GHz LTE Antenna,RP SMA Male,Wh
829MHz, 2.2GHz LTE Blade, Tilt RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 2.3dBi, 4.8dBi RP-SMA Female Connector Mount
| DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 900-2135231011-ND | 2035364 | 2135231011 |
| Product Name | RF Antennas | GSM & GPRS Antennas | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; LTE | Basestation | LTE |
| Primary Frequency Range | 829.0 to 2200.0 MHz | 698.0 to ? MHz | |
| Gain | 2.3 to 4.8 dB | 1.6 dB |
Right hand circular polarised