Molex RF Antennas 2135000500

Description
892MHz, 1.575GHz, 2.2GHz LTE, GPS Module RF Antenna 824MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.71GHz ~ 2.69GHz 0.77dBi, 0.77dBi, 3.73dBi SMA Male (2) Adhesive, Panel Mount
Request a Quote Datasheet
Description
892MHz, 1.575GHz, 2.2GHz LTE, GPS Module RF Antenna 824MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.71GHz ~ 2.69GHz 0.77dBi, 0.77dBi, 3.73dBi SMA Male (2) Adhesive, Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 900-2135000500-ND - DigiKey
Thief River Falls, MN, United States
892MHz, 1.575GHz, 2.2GHz LTE, GPS Module RF Antenna 824MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.71GHz ~ 2.69GHz 0.77dBi, 0.77dBi, 3.73dBi SMA Male (2) Adhesive, Panel Mount

892MHz, 1.575GHz, 2.2GHz LTE, GPS Module RF Antenna 824MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.71GHz ~ 2.69GHz 0.77dBi, 0.77dBi, 3.73dBi SMA Male (2) Adhesive, Panel Mount

Buy Now Datasheet
RF Antennas - 2135000500 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2135000500
RF Antennas 2135000500
892MHz, 1.575GHz, 2.2GHz LTE, GPS Module RF Antenna 824MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.71GHz ~ 2.69GHz 0.77dBi, 0.77dBi, 3.73dBi SMA Male (2) Adhesive, Panel Mount

892MHz, 1.575GHz, 2.2GHz LTE, GPS Module RF Antenna 824MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.71GHz ~ 2.69GHz 0.77dBi, 0.77dBi, 3.73dBi SMA Male (2) Adhesive, Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 900-2135000500-ND 2135000500
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; GPS; LTE, GPS LTE, GPS
Primary Frequency Range 892.0 to 2200.0 MHz
Gain 0.7700 to 3.73 dB
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic mount base for terminal antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
H-Field Rod Antenna - Model EHA-50B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers