Molex SMT Antennas 213353-0100

Description
LTE/GPS Combo Flexible Antenna, 100.00mm
Request a Quote
Description
LTE/GPS Combo Flexible Antenna, 100.00mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMT Antennas - 2012388P - RS Components, Ltd.
Corby, Northants, United Kingdom
SMT Antennas
2012388P
SMT Antennas 2012388P
LTE/GPS Combo Flexible Antenna, 100.00mm

LTE/GPS Combo Flexible Antenna, 100.00mm

Supplier's Site
SMT Antennas - 2012388 - RS Components, Ltd.
Corby, Northants, United Kingdom
SMT Antennas
2012388
SMT Antennas 2012388
LTE/GPS Combo Flexible Antenna, 100.00mm

LTE/GPS Combo Flexible Antenna, 100.00mm

Supplier's Site
SMT Antennas - 2012387 - RS Components, Ltd.
Corby, Northants, United Kingdom
SMT Antennas
2012387
SMT Antennas 2012387
LTE/GPS Combo Flexible Antenna, 100.00mm

LTE/GPS Combo Flexible Antenna, 100.00mm

Supplier's Site
RF Antennas - 213353-0100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
213353-0100
RF Antennas 213353-0100
RF Antenna

RF Antenna

Buy Now
Combo Antenna, 5.9-8.5Ghz, 7Dbi; Antenna Type Molex - 65AH2676 - Newark, An Avnet Company
Chicago, IL, United States
Combo Antenna, 5.9-8.5Ghz, 7Dbi; Antenna Type Molex
65AH2676
Combo Antenna, 5.9-8.5Ghz, 7Dbi; Antenna Type Molex 65AH2676
COMBO ANTENNA, 5.9-8.5GHZ, 7DBI; Antenna Type:Combo; Frequency Min:5.9GHz; Frequency Max:8.5GHz; Antenna Mounting:Adhesive; Gain:7dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

COMBO ANTENNA, 5.9-8.5GHZ, 7DBI; Antenna Type:Combo; Frequency Min:5.9GHz; Frequency Max:8.5GHz; Antenna Mounting:Adhesive; Gain:7dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas
Product Number 2012388P 2012388 213353-0100 65AH2676
Product Name SMT Antennas SMT Antennas RF Antennas Combo Antenna, 5.9-8.5Ghz, 7Dbi; Antenna Type Molex
Primary Frequency Range 698.0 to 8500.0 MHz 698.0 to 8500.0 MHz 5900.0 to 8500.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2195891-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
3 suppliers
Multi-Band Antennas - 2766662 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 6.5 dB
View Details
VHF/UHF Antenna Kit - Model TV-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details