Manufacturer: Molex
Category: Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets
Series: CLIK-Mate 213227
Package: Bulk
Product Status: Active
Connector Type: Receptacle
Contact Type: Forked
Style: Board to Cable/Wire
Pitch - Mating: 0.059" (1.50mm)
Mounting Type: Surface Mount
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Name | Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets |
| Product Type | IC Headers |