Molex Connectors, Interconnects- Rectangular Connectors- Headers, Receptacles, Female Sockets 2132250810

Description
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors- Headers, Receptacles, Female Sockets Series: CLIK-Mate 213225 Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Forked Style: Board to Cable/Wire Number of Positions: 8 Contact Finish Thickness - Mating: 3.94µin (0.100µm)
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors- Headers, Receptacles, Female Sockets Series: CLIK-Mate 213225 Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Forked Style: Board to Cable/Wire Number of Positions: 8 Contact Finish Thickness - Mating: 3.94µin (0.100µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Rectangular Connectors- Headers, Receptacles, Female Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors- Headers, Receptacles, Female Sockets
Connectors, Interconnects- Rectangular Connectors- Headers, Receptacles, Female Sockets
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors- Headers, Receptacles, Female Sockets Series: CLIK-Mate 213225 Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Forked Style: Board to Cable/Wire Number of Positions: 8 Contact Finish Thickness - Mating: 3.94µin (0.100µm)

Manufacturer: Molex
Category: Connectors, Interconnects- Rectangular Connectors- Headers, Receptacles, Female Sockets
Series: CLIK-Mate 213225
Package: Bulk
Product Status: Active
Connector Type: Receptacle
Contact Type: Forked
Style: Board to Cable/Wire
Number of Positions: 8
Contact Finish Thickness - Mating: 3.94µin (0.100µm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects- Rectangular Connectors- Headers, Receptacles, Female Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Connector, Ffc, 20Pos, 1Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions - 75K3545 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
View Details
8+4 Pos. Female Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-22496F3-02-08-02 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
656T Series SSOP with Center Pad Connection Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 50 milliohms
Operating Temperature 150 C (302 F)
View Details