Molex RF Antennas 2128600001

Description
WI-FI/BLUETOOTH HINGED EXT ANTEN
Datasheet
Description
WI-FI/BLUETOOTH HINGED EXT ANTEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2128600001 - ODG (Origin Data Global)
Shenzhen, China
RF Antennas
2128600001
RF Antennas 2128600001
WI-FI/BLUETOOTH HINGED EXT ANTEN

WI-FI/BLUETOOTH HINGED EXT ANTEN

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number 2128600001
Product Name RF Antennas
Operating Frequency 2400 to 5850 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9240300 - KBM9240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
GPS Antennas - 2672995P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF9160-SIAA-B1A-RTR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 700 to 2200 MHz
Data Rate 8000 kbps
View Details
RF Receivers - 863-SI47901A2GE2GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details