Molex GSM & GPRS Antennas 212570-0100

Description
824~2170MHz flexible ant side-fed 100mm
Request a Quote Datasheet
Description
824~2170MHz flexible ant side-fed 100mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GSM & GPRS Antennas - 1968734 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
1968734
GSM & GPRS Antennas 1968734
824~2170MHz flexible ant side-fed 100mm

824~2170MHz flexible ant side-fed 100mm

Supplier's Site
GSM & GPRS Antennas - 1968732 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
1968732
GSM & GPRS Antennas 1968732
824~2170MHz flexible ant side-fed 100mm

824~2170MHz flexible ant side-fed 100mm

Supplier's Site
Cellular/lte Antenna, 2.17Ghz, 1.76Dbi Rohs Compliant Molex - 39AH9494 - Newark, An Avnet Company
Chicago, IL, United States
Cellular/lte Antenna, 2.17Ghz, 1.76Dbi Rohs Compliant Molex
39AH9494
Cellular/lte Antenna, 2.17Ghz, 1.76Dbi Rohs Compliant Molex 39AH9494
CELLULAR/LTE ANTENNA, 2.17GHZ, 1.76DBI ROHS COMPLIANT: YES

CELLULAR/LTE ANTENNA, 2.17GHZ, 1.76DBI ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Antennas
212570-0100
Antennas 212570-0100
Antennas 824-2170MHz flexible ant side-fed 100mm

Antennas 824-2170MHz flexible ant side-fed 100mm

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number 1968734 39AH9494 212570-0100
Product Name GSM & GPRS Antennas Cellular/lte Antenna, 2.17Ghz, 1.76Dbi Rohs Compliant Molex Antennas
Applications Basestation
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-586 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers