Molex Contact, Socket, Crimp, 16Awg; Product Range Molex 212515-3102

Description
CONTACT, SOCKET, CRIMP, 16AWG; Product Range:Mini-Fit Max 212515 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, CRIMP, 16AWG; Product Range:Mini-Fit Max 212515 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Crimp, 16Awg; Product Range Molex - 24AJ5656 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 16Awg; Product Range Molex
24AJ5656
Contact, Socket, Crimp, 16Awg; Product Range Molex 24AJ5656
CONTACT, SOCKET, CRIMP, 16AWG; Product Range:Mini-Fit Max 212515 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 16AWG; Product Range:Mini-Fit Max 212515 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AJ5656
Product Name Contact, Socket, Crimp, 16Awg; Product Range Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Standard Banana Plug, 6-32 Stud Mounting - 8204 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details