Molex Conn Housing, Rcpt, 2Pos, Black; Product Range Molex 212514-1002

Description
CONN HOUSING, RCPT, 2POS, BLACK; Product Range:Mini-Fit Max 212514 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Molex Mini-Fit Max 212515 Series Socket Crimp Terminals RoHS Compliant: Yes
Datasheet
Description
CONN HOUSING, RCPT, 2POS, BLACK; Product Range:Mini-Fit Max 212514 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Molex Mini-Fit Max 212515 Series Socket Crimp Terminals RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Rcpt, 2Pos, Black; Product Range Molex - 24AJ5649 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Rcpt, 2Pos, Black; Product Range Molex
24AJ5649
Conn Housing, Rcpt, 2Pos, Black; Product Range Molex 24AJ5649
CONN HOUSING, RCPT, 2POS, BLACK; Product Range:Mini-Fit Max 212514 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Molex Mini-Fit Max 212515 Series Socket Crimp Terminals RoHS Compliant: Yes

CONN HOUSING, RCPT, 2POS, BLACK; Product Range:Mini-Fit Max 212514 Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:-; For Use With:Molex Mini-Fit Max 212515 Series Socket Crimp Terminals RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 24AJ5649
Product Name Conn Housing, Rcpt, 2Pos, Black; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details