Molex RF Antennas 2119969300

Description
5.8-8.5GHZ AUTO FLEXIBLE ANTENNA
Request a Quote Datasheet
Description
5.8-8.5GHZ AUTO FLEXIBLE ANTENNA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 900-2119969300-ND - DigiKey
Thief River Falls, MN, United States
5.8-8.5GHZ AUTO FLEXIBLE ANTENNA

5.8-8.5GHZ AUTO FLEXIBLE ANTENNA

Buy Now Datasheet
RF Antennas - 2119969300 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2119969300
RF Antennas 2119969300
5.9GHz, 7GHz Bluetooth, UWB, Wi-Fi, Zigbee™ Flat Patch RF Antenna 5.8GHz ~ 8.5GHz 4.5dBi, 5dBi MHF1 Adhesive

5.9GHz, 7GHz Bluetooth, UWB, Wi-Fi, Zigbee™ Flat Patch RF Antenna 5.8GHz ~ 8.5GHz 4.5dBi, 5dBi MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 900-2119969300-ND 2119969300
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; Bluetooth, UWB, Wi-Fi, Zigbee™ Bluetooth, UWB, Wi-Fi, Zigbee™
Primary Frequency Range 5900.0 to 7000.0 MHz
Gain 4.5 to 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Virtual Antenna - NANOmXTEND™ - Ignion
Specs
Applications Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details