Molex Flat Flex Ribbon Jumpers, Cables 210390761

Description
"7 Position FFC, FPC Cable 0.039"" (1.00mm) 9.000"" (228.60mm)"
Request a Quote Datasheet
Description
"7 Position FFC, FPC Cable 0.039"" (1.00mm) 9.000"" (228.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0210390761-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0210390761-ND
Flat Flex Ribbon Jumpers, Cables 0210390761-ND
"7 Position FFC, FPC Cable 0.039"" (1.00mm) 9.000"" (228.60mm)"

"7 Position FFC, FPC Cable 0.039"" (1.00mm) 9.000"" (228.60mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0210390761-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-1-MF-8 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details
Accessories, Gate leads - GATELEAD PB20 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-3,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 9.84 ft (30 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details