Molex Flat Flex Ribbon Jumpers, Cables 210390421

Description
"26 Position FFC, FPC Cable 0.039"" (1.00mm) 1.180"" (29.97mm)"
Request a Quote Datasheet
Description
"26 Position FFC, FPC Cable 0.039"" (1.00mm) 1.180"" (29.97mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0210390421-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0210390421-ND
Flat Flex Ribbon Jumpers, Cables 0210390421-ND
"26 Position FFC, FPC Cable 0.039"" (1.00mm) 1.180"" (29.97mm)"

"26 Position FFC, FPC Cable 0.039"" (1.00mm) 1.180"" (29.97mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0210390421-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - 2243-2035KK2-BK-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
Stability Cables - SP-35-MM-24-LP - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
USB 2.0 A Male to USB 2.0 Micro B Male Right Angle, White color, 28/24AWG, 10FT Length - 3021089-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
3 suppliers
Encoder Connector M23 Female Solder Type Rohs Compliant Sensata/bei Sensors - 80AJ8891 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details