Molex Ffc Jumper Cable; No. Of Conductors Molex 21039-0207

Description
FFC JUMPER CABLE; No. of Conductors:6Conducto r; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:White; Product Range:-; Colour:White RoHS Compliant: Yes
Description
FFC JUMPER CABLE; No. of Conductors:6Conducto r; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:White; Product Range:-; Colour:White RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ffc Jumper Cable; No. Of Conductors Molex - 25M1601 - Newark, An Avnet Company
Chicago, IL, United States
Ffc Jumper Cable; No. Of Conductors Molex
25M1601
Ffc Jumper Cable; No. Of Conductors Molex 25M1601
FFC JUMPER CABLE; No. of Conductors:6Conducto r; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:White; Product Range:-; Colour:White RoHS Compliant: Yes

FFC JUMPER CABLE; No. of Conductors:6Conductor; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:White; Product Range:-; Colour:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25M1601
Product Name Ffc Jumper Cable; No. Of Conductors Molex
Cable Length 0.3346 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 146867-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
System cable - 706-3057/400-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Stability Cables - SV-292-FF-48 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details