Molex Cable Assembly 210200253

Description
CABLE FFC 24POS 0.50MM 3" Product overview: 210200253 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Flat Flex Ribbon Jumpers, Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 457-210200253 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CABLE FFC 24POS 0.50MM 3" Product overview: 210200253 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Flat Flex Ribbon Jumpers, Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 457-210200253 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 457-210200253 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
457-210200253
Cable Assembly 457-210200253
CABLE FFC 24POS 0.50MM 3" Product overview: 210200253 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Flat Flex Ribbon Jumpers, Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 457-210200253 can be used for catalog matching and distributor lookup.

CABLE FFC 24POS 0.50MM 3" Product overview: 210200253 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Flat Flex Ribbon Jumpers, Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 457-210200253 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Flat Flex, Ribbon Jumper Cables - 210200253
761780-210200253
Flat Flex, Ribbon Jumper Cables - 210200253 761780-210200253
Manufacturer: Molex, LLC Win Source Part Number: 761780-210200253 Series: Premo-Flex 21020 Pitch: 0.020" (0.50mm) Termination Style: Top on Both Sides, Backers Both Sides Length: 3.000" (76.20mm) Cable Type: FFC Number of Conductors: 24 Part Status: Obsolete(EOL) Family Name: 21020 Categories: Cable Assemblies Length - Exposed Ends: 0.157" (4.00mm) Alternative Parts (Cross-Reference): 15266-0253; Introduction Date: May 12, 2010 ECCN: EAR99 Country of Origin: Hungary, United States of America Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 761780-210200253
Series: Premo-Flex 21020
Pitch: 0.020" (0.50mm)
Termination Style: Top on Both Sides, Backers Both Sides
Length: 3.000" (76.20mm)
Cable Type: FFC
Number of Conductors: 24
Part Status: Obsolete(EOL)
Family Name: 21020
Categories: Cable Assemblies
Length - Exposed Ends: 0.157" (4.00mm)
Alternative Parts (Cross-Reference): 15266-0253;
Introduction Date: May 12, 2010
ECCN: EAR99
Country of Origin: Hungary, United States of America
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 457-210200253 761780-210200253
Product Name Cable Assembly Flat Flex, Ribbon Jumper Cables - 210200253
Cable Length 0.2500 ft (0.7620 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx4SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/403-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details