Molex Ffc Jumper Cable; No. Of Conductors Molex 21020-0389

Description
FFC JUMPER CABLE; No. of Conductors:36Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Jacket Color:White; Colour:White; Connector Type A:FFC Contacts RoHS Compliant: Yes
Description
FFC JUMPER CABLE; No. of Conductors:36Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Jacket Color:White; Colour:White; Connector Type A:FFC Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ffc Jumper Cable; No. Of Conductors Molex - 25M1591 - Newark, An Avnet Company
Chicago, IL, United States
Ffc Jumper Cable; No. Of Conductors Molex
25M1591
Ffc Jumper Cable; No. Of Conductors Molex 25M1591
FFC JUMPER CABLE; No. of Conductors:36Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Jacket Color:White; Colour:White; Connector Type A:FFC Contacts RoHS Compliant: Yes

FFC JUMPER CABLE; No. of Conductors:36Conductor; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Jacket Color:White; Colour:White; Connector Type A:FFC Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25M1591
Product Name Ffc Jumper Cable; No. Of Conductors Molex
Cable Length 0.4167 ft (1.27 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details