Molex Cable, Ribbon, Ffc Jumper, 30 Conductor, 30V, 1Ft; No. Of Conductors Molex 21020-0335

Description
CABLE, RIBBON, FFC JUMPER, 30 CONDUCTOR, 30V, 1FT; No. of Conductors:30Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:-; Product Range:-RoHS Compliant: Yes
Description
CABLE, RIBBON, FFC JUMPER, 30 CONDUCTOR, 30V, 1FT; No. of Conductors:30Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:-; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, Ribbon, Ffc Jumper, 30 Conductor, 30V, 1Ft; No. Of Conductors Molex - 88M1233 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Ribbon, Ffc Jumper, 30 Conductor, 30V, 1Ft; No. Of Conductors Molex
88M1233
Cable, Ribbon, Ffc Jumper, 30 Conductor, 30V, 1Ft; No. Of Conductors Molex 88M1233
CABLE, RIBBON, FFC JUMPER, 30 CONDUCTOR, 30V, 1FT; No. of Conductors:30Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:-; Product Range:-RoHS Compliant: Yes

CABLE, RIBBON, FFC JUMPER, 30 CONDUCTOR, 30V, 1FT; No. of Conductors:30Conductor; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:-; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88M1233
Product Name Cable, Ribbon, Ffc Jumper, 30 Conductor, 30V, 1Ft; No. Of Conductors Molex
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023360 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 086247-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers