Molex Ffc Jumper Cable; No. Of Conductors Molex 21020-0190

Description
FFC JUMPER CABLE; No. of Conductors:18Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:White; Connector Type A:FFC Contacts RoHS Compliant: Yes
Description
FFC JUMPER CABLE; No. of Conductors:18Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:White; Connector Type A:FFC Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ffc Jumper Cable; No. Of Conductors Molex - 25M1561 - Newark, An Avnet Company
Chicago, IL, United States
Ffc Jumper Cable; No. Of Conductors Molex
25M1561
Ffc Jumper Cable; No. Of Conductors Molex 25M1561
FFC JUMPER CABLE; No. of Conductors:18Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:White; Connector Type A:FFC Contacts RoHS Compliant: Yes

FFC JUMPER CABLE; No. of Conductors:18Conductor; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:White; Connector Type A:FFC Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25M1561
Product Name Ffc Jumper Cable; No. Of Conductors Molex
Cable Length 0.3346 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ZK2002-2200-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Twisted Pair Cable - 015967-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details