Molex Ffc Jumper Cable; No. Of Conductors Molex 21020-0102

Description
FFC JUMPER CABLE; No. of Conductors:10Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:-; Product Range:-; No. of Contacts:10Contacts RoHS Compliant: Yes
Description
FFC JUMPER CABLE; No. of Conductors:10Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:-; Product Range:-; No. of Contacts:10Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ffc Jumper Cable; No. Of Conductors Molex - 25M1546 - Newark, An Avnet Company
Chicago, IL, United States
Ffc Jumper Cable; No. Of Conductors Molex
25M1546
Ffc Jumper Cable; No. Of Conductors Molex 25M1546
FFC JUMPER CABLE; No. of Conductors:10Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:-; Product Range:-; No. of Contacts:10Contacts RoHS Compliant: Yes

FFC JUMPER CABLE; No. of Conductors:10Conductor; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:-; Product Range:-; No. of Contacts:10Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25M1546
Product Name Ffc Jumper Cable; No. Of Conductors Molex
Cable Length 0.3346 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 349556 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details