Molex Connector Housing, Rcpt, 2Pos, 3Mm; Product Range Molex 209209-0002

Description
CONNECTOR HOUSING, RCPT, 2POS, 3MM; Product Range:L1NK 300 209209 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3mm; For Use With:Molex L1NK 300 2063960001 Series Socket Contact RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 2POS, 3MM; Product Range:L1NK 300 209209 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3mm; For Use With:Molex L1NK 300 2063960001 Series Socket Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 2Pos, 3Mm; Product Range Molex - 77AH5317 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 2Pos, 3Mm; Product Range Molex
77AH5317
Connector Housing, Rcpt, 2Pos, 3Mm; Product Range Molex 77AH5317
CONNECTOR HOUSING, RCPT, 2POS, 3MM; Product Range:L1NK 300 209209 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3mm; For Use With:Molex L1NK 300 2063960001 Series Socket Contact RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 2POS, 3MM; Product Range:L1NK 300 209209 Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:3mm; For Use With:Molex L1NK 300 2063960001 Series Socket Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 77AH5317
Product Name Connector Housing, Rcpt, 2Pos, 3Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details