Win Source Part Number: 1349749-2086593640
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Series: iGrid 208659
Package: Tray
Standard Package: 800
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.4040
Mfr: Molex
Base Product Number: 208659
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 1349749-2086593640 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Product Type | IC Headers |