Molex HDMI Connectors 208658-1052

Description
Molex 2086581052 HDMI Connector
Request a Quote Datasheet
Description
Molex 2086581052 HDMI Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDMI Connectors - 2010416 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Connectors
2010416
HDMI Connectors 2010416
Molex 2086581052 HDMI Connector

Molex 2086581052 HDMI Connector

Supplier's Site
HDMI Connectors - 2010417 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Connectors
2010417
HDMI Connectors 2010417
Molex 2086581052 HDMI Connector

Molex 2086581052 HDMI Connector

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Hdmi Connector, Rcpt, 19Pos, Smt; No. Of Contacts Molex - 42AH2511 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi Connector, Rcpt, 19Pos, Smt; No. Of Contacts Molex
42AH2511
Hdmi Connector, Rcpt, 19Pos, Smt; No. Of Contacts Molex 42AH2511
HDMI CONNECTOR, RCPT, 19POS, SMT; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:Panel PCB Mount; Contact Termination:Surface Mount Right Angle; Contact Plating:Gold Plated Contacts; Product Range:208658 Series RoHS Compliant: Yes

HDMI CONNECTOR, RCPT, 19POS, SMT; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:Panel PCB Mount; Contact Termination:Surface Mount Right Angle; Contact Plating:Gold Plated Contacts; Product Range:208658 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2010416 208658-1052 42AH2511
Product Name HDMI Connectors Hdmi Connector, Rcpt, 19Pos, Smt; No. Of Contacts Molex
Connector Type Audio / Video
Gender Male / Plug; Female / Jack
Geometry Right Angle; Right angle
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML4G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers