Molex RF Antennas 2084850001

Description
755.5MHz, 2.2GHz, 3.55GHz LTE Ceramic Patch RF Antenna 617MHz ~ 894MHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz 1.6dBi, 4.7dBi, 3.6dBi Solder Surface Mount
Request a Quote Datasheet
Description
755.5MHz, 2.2GHz, 3.55GHz LTE Ceramic Patch RF Antenna 617MHz ~ 894MHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz 1.6dBi, 4.7dBi, 3.6dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - WM26595TR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
WM26595TR-ND
RF Antennas WM26595TR-ND
755.5MHz, 2.2GHz, 3.55GHz LTE Ceramic Patch RF Antenna 617MHz ~ 894MHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz 1.6dBi, 4.7dBi, 3.6dBi Solder Surface Mount

755.5MHz, 2.2GHz, 3.55GHz LTE Ceramic Patch RF Antenna 617MHz ~ 894MHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz 1.6dBi, 4.7dBi, 3.6dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 2084850001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2084850001
RF Antennas 2084850001
755.5MHz, 2.2GHz, 3.55GHz LTE Ceramic Patch RF Antenna 617MHz ~ 894MHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz 1.6dBi, 4.7dBi, 3.6dBi Solder Surface Mount

755.5MHz, 2.2GHz, 3.55GHz LTE Ceramic Patch RF Antenna 617MHz ~ 894MHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz 1.6dBi, 4.7dBi, 3.6dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number WM26595TR-ND 2084850001
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE LTE
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 0600-00039 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
4 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN01-004CT-ND - DigiKey
Specs
Applications Modem or Wireless Network; 802.11a/b/g/n, WLAN
Primary Frequency Range 2450.0 to 5387.5 MHz
Gain 1.5 to 4.7 dB
View Details
2 suppliers