Molex RF Antennas 2084829200

Description
WIFI6E AUTO 2X2 MIMO FLEXIBLE AN
Request a Quote Datasheet
Description
WIFI6E AUTO 2X2 MIMO FLEXIBLE AN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 900-2084829200-ND - DigiKey
Thief River Falls, MN, United States
WIFI6E AUTO 2X2 MIMO FLEXIBLE AN

WIFI6E AUTO 2X2 MIMO FLEXIBLE AN

Buy Now Datasheet
RF Antennas - 2084829200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2084829200
RF Antennas 2084829200
2.45GHz, 5.5GHz, 6.525GHz Bluetooth, Wi-Fi, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz MHF1 Adhesive

2.45GHz, 5.5GHz, 6.525GHz Bluetooth, Wi-Fi, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 900-2084829200-ND 2084829200
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™ Bluetooth, Wi-Fi, Zigbee™
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-FG9023 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Whip; Whip, Straight
View Details
Loop Antenna - Model SAS-562B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers