Molex WiFi6E 2x2 MIMO FLEX ANT,100mm AUTOMOTIVE 208482-9100

Description
WiFi6E 2x2 MIMO FLEX ANT,100mm AUTOMOTIVE
Request a Quote
Description
WiFi6E 2x2 MIMO FLEX ANT,100mm AUTOMOTIVE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WiFi6E 2x2 MIMO FLEX ANT,100mm AUTOMOTIVE - 208482-9100 - Heilind Electronics, Inc.
Wilmington, MA, United States
WiFi6E 2x2 MIMO FLEX ANT,100mm AUTOMOTIVE
208482-9100
WiFi6E 2x2 MIMO FLEX ANT,100mm AUTOMOTIVE 208482-9100
WiFi6E 2x2 MIMO FLEX ANT,100mm AUTOMOTIVE

WiFi6E 2x2 MIMO FLEX ANT,100mm AUTOMOTIVE

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Antennas
Product Number 208482-9100
Product Name WiFi6E 2x2 MIMO FLEX ANT,100mm AUTOMOTIVE
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iSOLATE501 - isolate501 - BARTEC
Specs
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RFID Antennas - 2272067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 704.0 to 5800.0 MHz
Gain 2 dB
View Details