2.45GHz, 5.5GHz Bluetooth, Wi-Fi, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 2.9dBi, 3.4dBi, 5dBi, 5.9dBi U.FL (UMCC), IPEX MHF1 Adhesive
FLEXIBLE ANTENNA, 2.4-5GHZ, ADHESIVE; Antenna Type:WiFi; Frequency Min:-; Frequency Max:5GHz; Antenna Mounting:Adhesive; Gain:2.9dB; VSWR:-; Input Power:-; Input Impedance:-; Antenna Polarization:Linear;
| Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 208482-0100 | 84AC5248 |
| Product Name | RF Antennas | Flexible Antenna, 2.4-5Ghz, Adhesive; Antenna Type Molex |
| Applications | Bluetooth, Wi-Fi, Zigbee™ |