Molex RF Antennas 2079010200

Description
RF Antenna
Request a Quote Datasheet
Description
RF Antenna
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 900-2079010200-ND - DigiKey
Thief River Falls, MN, United States
RF Antenna

RF Antenna

Buy Now Datasheet
RF Antennas - 2079010200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2079010200
RF Antennas 2079010200
780MHz, 2.25GHz, 4.5GHz LTE Flat Patch RF Antenna 600MHz ~ 960MHz, 1.5GHz ~ 3GHz, 3GHz ~ 6GHz 2.4dBi, 4.6dBi, 5dBi IPEX MHF Adhesive

780MHz, 2.25GHz, 4.5GHz LTE Flat Patch RF Antenna 600MHz ~ 960MHz, 1.5GHz ~ 3GHz, 3GHz ~ 6GHz 2.4dBi, 4.6dBi, 5dBi IPEX MHF Adhesive

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 900-2079010200-ND 2079010200
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE LTE
Primary Frequency Range 780.0 to 4500.0 MHz
Gain 2.4 to 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

4G LTE / 3G / 2G Antenna with magnetic base, SMA-M connector, Length of cable 1.5m -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Double Ridge Guide Horn Antenna Kit - ModelSAS-572 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details