Molex Rectangular Connector Housings 2077780004

Description
"4 Rectangular Connectors - Housings Plug Black 0.142"" (3.60mm)"
Request a Quote Datasheet
Description
"4 Rectangular Connectors - Housings Plug Black 0.142"" (3.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - WM27011-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
WM27011-ND
Rectangular Connector Housings WM27011-ND
"4 Rectangular Connectors - Housings Plug Black 0.142"" (3.60mm)"

"4 Rectangular Connectors - Housings Plug Black 0.142"" (3.60mm)"

Buy Now Datasheet
Molex 2077780004 Squba 3.6 Sealed Plug Assembly, 4 Circuits, 20-16 Ga. - 38952 - Waytek, Inc.
Chanhassen, MN, United States
Molex 2077780004 Squba 3.6 Sealed Plug Assembly, 4 Circuits, 20-16 Ga.
38952
Molex 2077780004 Squba 3.6 Sealed Plug Assembly, 4 Circuits, 20-16 Ga. 38952
Squba 3.60mm-Pitch Sealed Wire-to-Wire Connector Systems are designs that offer an IP68-seal rating and carry up to 14.0A of current to deliver reliable power in a wide range of space-constrained applications. Molex 2077780004 Squba 3.6 Sealed Plug Assembly Category: Squba Connectors Manufacturer: Molex Series: Squba 3.6 Features a low profile latch design to prevent wire from getting caught on latch and becoming damaged Connector is constructed to align terminals to prevent seal from being punctured during assembly Sealed proven performance delivers an IP68 sealed rating Current Rating of up to 14A Voltage Rating: 600V Operating Temperature Range: -40°F (-40°C) to 221°F (105°C) Terminals Needed: 38956 & 38957

Squba 3.60mm-Pitch Sealed Wire-to-Wire Connector Systems are designs that offer an IP68-seal rating and carry up to 14.0A of current to deliver reliable power in a wide range of space-constrained applications.

  • Molex 2077780004 Squba 3.6 Sealed Plug Assembly
  • Category: Squba Connectors
  • Manufacturer: Molex
  • Series: Squba 3.6
  • Features a low profile latch design to prevent wire from getting caught on latch and becoming damaged
  • Connector is constructed to align terminals to prevent seal from being punctured during assembly
  • Sealed proven performance delivers an IP68 sealed rating
  • Current Rating of up to 14A
  • Voltage Rating: 600V
  • Operating Temperature Range: -40°F (-40°C) to 221°F (105°C)
  • Terminals Needed: 38956 & 38957
Supplier's Site

Technical Specifications

  DigiKey Waytek, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number WM27011-ND 38952
Product Name Rectangular Connector Housings Molex 2077780004 Squba 3.6 Sealed Plug Assembly, 4 Circuits, 20-16 Ga.
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1217-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Automotive Connectors - 1797873 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
Termination Solder Pin
View Details