Molex Molex 2077770001 Squba 3.6 Tin-Plated Receptacle Terminal Reel, 16 Ga. 2077770001

Description
Squba 3.60mm-Pitch Sealed Wire-to-Wire Connector Systems are designs that offer an IP68-seal rating and carry up to 14.0A of current to deliver reliable power in a wide range of space-constrained applications. Molex 2077770001 Squba 3.6 Tin-Plated Receptacle Terminal Reel Category: Squba Connectors Manufacturer: Molex Series: Squba 3.6 Loose 16 Ga. Squab 3.6 Plug terminals also available Current Rating of up to 14A Operating Temperature Range: -40°F (-40°C) to 221°F (105°C)
Request a Quote
Description
Squba 3.60mm-Pitch Sealed Wire-to-Wire Connector Systems are designs that offer an IP68-seal rating and carry up to 14.0A of current to deliver reliable power in a wide range of space-constrained applications. Molex 2077770001 Squba 3.6 Tin-Plated Receptacle Terminal Reel Category: Squba Connectors Manufacturer: Molex Series: Squba 3.6 Loose 16 Ga. Squab 3.6 Plug terminals also available Current Rating of up to 14A Operating Temperature Range: -40°F (-40°C) to 221°F (105°C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Molex 2077770001 Squba 3.6 Tin-Plated Receptacle Terminal Reel, 16 Ga. - 38958R - Waytek, Inc.
Chanhassen, MN, United States
Molex 2077770001 Squba 3.6 Tin-Plated Receptacle Terminal Reel, 16 Ga.
38958R
Molex 2077770001 Squba 3.6 Tin-Plated Receptacle Terminal Reel, 16 Ga. 38958R
Squba 3.60mm-Pitch Sealed Wire-to-Wire Connector Systems are designs that offer an IP68-seal rating and carry up to 14.0A of current to deliver reliable power in a wide range of space-constrained applications. Molex 2077770001 Squba 3.6 Tin-Plated Receptacle Terminal Reel Category: Squba Connectors Manufacturer: Molex Series: Squba 3.6 Loose 16 Ga. Squab 3.6 Plug terminals also available Current Rating of up to 14A Operating Temperature Range: -40°F (-40°C) to 221°F (105°C)

Squba 3.60mm-Pitch Sealed Wire-to-Wire Connector Systems are designs that offer an IP68-seal rating and carry up to 14.0A of current to deliver reliable power in a wide range of space-constrained applications.

  • Molex 2077770001 Squba 3.6 Tin-Plated Receptacle Terminal Reel
  • Category: Squba Connectors
  • Manufacturer: Molex
  • Series: Squba 3.6
  • Loose 16 Ga. Squab 3.6 Plug terminals also available
  • Current Rating of up to 14A
  • Operating Temperature Range: -40°F (-40°C) to 221°F (105°C)
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 38958R
Product Name Molex 2077770001 Squba 3.6 Tin-Plated Receptacle Terminal Reel, 16 Ga.
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

30mm LED Module 800G PB - 800G-DBY-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Rectangular Power Connectors - 1-350786-6 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style PCB
View Details
NEMA 5-15R Snap-in AC Power Outlet with PCB Terminals - 739W-X2/32 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers