Molex Connector, Header, 6Pos, 1Row, 3.96Mm; Connector Systems Molex 207478-1006

Description
CONNECTOR, HEADER, 6POS, 1ROW, 3.96MM; Connector Systems:Power; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:L1NK 396 207478 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 6POS, 1ROW, 3.96MM; Connector Systems:Power; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:L1NK 396 207478 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 6Pos, 1Row, 3.96Mm; Connector Systems Molex - 98AC8496 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 1Row, 3.96Mm; Connector Systems Molex
98AC8496
Connector, Header, 6Pos, 1Row, 3.96Mm; Connector Systems Molex 98AC8496
CONNECTOR, HEADER, 6POS, 1ROW, 3.96MM; Connector Systems:Power; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:L1NK 396 207478 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 1ROW, 3.96MM; Connector Systems:Power; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:L1NK 396 207478 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Power to the Board - 207478-1006 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power to the Board
207478-1006
Power to the Board 207478-1006
Power to the Board L1NK 396 HDR VRT UNSHRD 6CKT W/PG Sn

Power to the Board L1NK 396 HDR VRT UNSHRD 6CKT W/PG Sn

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 98AC8496 207478-1006
Product Name Connector, Header, 6Pos, 1Row, 3.96Mm; Connector Systems Molex Power to the Board
Device Type Power
Termination Types PCB Through Hole
Standards / Certifications RoHS RoHS
Mounting Style Mounting Peg
Unlock Full Specs
to access all available technical data

Similar Products

DC POWER JACK PIN F1.3MM - 80204-011AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
3-Prong Straight Plug, 20 Amp 125 Volt 5-20P with Green Neon Light - 4536 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
15A/250V North American Snap-in Receptacle - 88241100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-15
View Details
AC Power Entry Modules - 1473293 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Termination Types Screw; Screw Terminal
View Details