Molex Connector, Header, 4Pos, 1Row, 3.96Mm; Connector Systems Molex 207478-1004

Description
CONNECTOR, HEADER, 4POS, 1ROW, 3.96MM; Connector Systems:Power; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:L1NK 396 207478 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 4POS, 1ROW, 3.96MM; Connector Systems:Power; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:L1NK 396 207478 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 4Pos, 1Row, 3.96Mm; Connector Systems Molex - 98AC8494 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 1Row, 3.96Mm; Connector Systems Molex
98AC8494
Connector, Header, 4Pos, 1Row, 3.96Mm; Connector Systems Molex 98AC8494
CONNECTOR, HEADER, 4POS, 1ROW, 3.96MM; Connector Systems:Power; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:L1NK 396 207478 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 1ROW, 3.96MM; Connector Systems:Power; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:L1NK 396 207478 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Power to the Board - 207478-1004 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power to the Board
207478-1004
Power to the Board 207478-1004
Power to the Board L1NK 396 HDR VRT UNSHRD 4CKT W/PG Sn

Power to the Board L1NK 396 HDR VRT UNSHRD 4CKT W/PG Sn

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 98AC8494 207478-1004
Product Name Connector, Header, 4Pos, 1Row, 3.96Mm; Connector Systems Molex Power to the Board
Device Type Power
Termination Types PCB Through Hole
Standards / Certifications RoHS RoHS
Mounting Style Mounting Peg
Unlock Full Specs
to access all available technical data

Similar Products

DC POWER JACK PIN F2.5MM - 80204-014AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
3-Prong Plug Changeable Blade, 30/50 Amp 125/250 Volt 10-30P/10-50P - S103050P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
10A Argentina Plug - 88040271 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; 10A
View Details
IP44 Splashproof Small Box Receptacle - D41S31A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers