Molex Rcpt Housing, 4Pos, Nylon 66, Black; Product Range Molex 207458-0004

Description
RCPT HOUSING, 4POS, NYLON 66, BLACK; Product Range:L1NK 396 207458; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:3.96mm; For Use With:Molex L1NK 396 207458 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet
Description
RCPT HOUSING, 4POS, NYLON 66, BLACK; Product Range:L1NK 396 207458; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:3.96mm; For Use With:Molex L1NK 396 207458 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 4Pos, Nylon 66, Black; Product Range Molex - 98AC8484 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 4Pos, Nylon 66, Black; Product Range Molex
98AC8484
Rcpt Housing, 4Pos, Nylon 66, Black; Product Range Molex 98AC8484
RCPT HOUSING, 4POS, NYLON 66, BLACK; Product Range:L1NK 396 207458; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:3.96mm; For Use With:Molex L1NK 396 207458 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes

RCPT HOUSING, 4POS, NYLON 66, BLACK; Product Range:L1NK 396 207458; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:3.96mm; For Use With:Molex L1NK 396 207458 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 98AC8484
Product Name Rcpt Housing, 4Pos, Nylon 66, Black; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 105 mm (4.13 inch)
Bearing Bore / Ring O.D. 3.74 inch (95 mm)
View Details