Molex GSM & GPRS Antennas 2072350200

Description
824~2170MHz Cellular Flexible Ant 200mm
Request a Quote Datasheet
Description
824~2170MHz Cellular Flexible Ant 200mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GSM & GPRS Antennas - 2469593P - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
2469593P
GSM & GPRS Antennas 2469593P
824~2170MHz Cellular Flexible Ant 200mm

824~2170MHz Cellular Flexible Ant 200mm

Supplier's Site
GSM & GPRS Antennas - 2469592 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
2469592
GSM & GPRS Antennas 2469592
824~2170MHz Cellular Flexible Ant 200mm

824~2170MHz Cellular Flexible Ant 200mm

Supplier's Site
GSM & GPRS Antennas - 2469593 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
2469593
GSM & GPRS Antennas 2469593
824~2170MHz Cellular Flexible Ant 200mm

824~2170MHz Cellular Flexible Ant 200mm

Supplier's Site
RF Antennas - 2072350200-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2072350200-ND
RF Antennas 2072350200-ND
RF Antenna

RF Antenna

Buy Now Datasheet
RF Antennas - 2072350200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2072350200
RF Antennas 2072350200
RF Antenna

RF Antenna

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 2469593P 2072350200-ND 2072350200
Product Name GSM & GPRS Antennas RF Antennas RF Antennas
Applications Basestation General Purpose
Primary Frequency Range 824.0 to ? MHz 892.0 to 1940.0 MHz
Gain 3.6 dB 0.6000 to 3.6 dB
Form Factor / Mounting Internal
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 2720158 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 1 dB
View Details
Log Periodic Antenna - Model SAS-519-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers