Molex GSM & GPRS Antennas 207235-0100

Description
824~2170MHz Cellular Flexible Ant 100mm
Request a Quote Datasheet
Description
824~2170MHz Cellular Flexible Ant 100mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GSM & GPRS Antennas - 1865525 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
1865525
GSM & GPRS Antennas 1865525
824~2170MHz Cellular Flexible Ant 100mm

824~2170MHz Cellular Flexible Ant 100mm

Supplier's Site
Sheung Wan, Hong Kong
Antennas
207235-0100
Antennas 207235-0100
Antennas 824-2170MHz Cellular Flexible Ant 100mm

Antennas 824-2170MHz Cellular Flexible Ant 100mm

Buy Now Datasheet
Cellular Antenna, Lin, 2.17Ghz, 4.3Dbi; Antenna Type Molex - 75AC7109 - Newark, An Avnet Company
Chicago, IL, United States
Cellular Antenna, Lin, 2.17Ghz, 4.3Dbi; Antenna Type Molex
75AC7109
Cellular Antenna, Lin, 2.17Ghz, 4.3Dbi; Antenna Type Molex 75AC7109
CELLULAR ANTENNA, LIN, 2.17GHZ, 4.3DBI; Antenna Type:Cellular / 3G; Frequency Min:1.71GHz; Frequency Max:2.17GHz; Antenna Mounting:Adhesive; Gain:4.3dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarisation:Linear; RoHS Compliant: Yes

CELLULAR ANTENNA, LIN, 2.17GHZ, 4.3DBI; Antenna Type:Cellular / 3G; Frequency Min:1.71GHz; Frequency Max:2.17GHz; Antenna Mounting:Adhesive; Gain:4.3dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarisation:Linear; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Antennas Antennas Antennas
Product Number 1865525 207235-0100 75AC7109
Product Name GSM & GPRS Antennas Antennas Cellular Antenna, Lin, 2.17Ghz, 4.3Dbi; Antenna Type Molex
Applications Basestation
Primary Frequency Range 824.0 to ? MHz 1710.0 to 2170.0 MHz
Gain 4.3 dB 4.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 0600-00048 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Polarization Vertical
View Details
4 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Others - FR05-S1-N-0-102 - Shenzhen Shengyu Electronics Technology Limited
Specs
Primary Frequency Range 2400.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details