Molex Conn, Header, 22Pos, 2Row, 3Mm; Connector Systems Molex 206832-2202

Description
CONN, HEADER, 22POS, 2ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit+ 206832 Series RoHS Compliant: Yes
Datasheet
Description
CONN, HEADER, 22POS, 2ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit+ 206832 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Header, 22Pos, 2Row, 3Mm; Connector Systems Molex - 65AH2301 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 22Pos, 2Row, 3Mm; Connector Systems Molex
65AH2301
Conn, Header, 22Pos, 2Row, 3Mm; Connector Systems Molex 65AH2301
CONN, HEADER, 22POS, 2ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit+ 206832 Series RoHS Compliant: Yes

CONN, HEADER, 22POS, 2ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit+ 206832 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65AH2301
Product Name Conn, Header, 22Pos, 2Row, 3Mm; Connector Systems Molex
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

M12 Straight Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details