Molex Micro-Fit Plus Vert Hdr Assy 2X5; Pitch Spacing Molex 206832-1001

Description
MICRO-FIT PLUS VERT HDR ASSY 2X5; Pitch Spacing:3mm; No. of Contacts:10Contacts; Gender:Header; Product Range:Micro-Fit+ 206832 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes
Description
MICRO-FIT PLUS VERT HDR ASSY 2X5; Pitch Spacing:3mm; No. of Contacts:10Contacts; Gender:Header; Product Range:Micro-Fit+ 206832 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Micro-Fit Plus Vert Hdr Assy 2X5; Pitch Spacing Molex - 34AH3243 - Newark, An Avnet Company
Chicago, IL, United States
Micro-Fit Plus Vert Hdr Assy 2X5; Pitch Spacing Molex
34AH3243
Micro-Fit Plus Vert Hdr Assy 2X5; Pitch Spacing Molex 34AH3243
MICRO-FIT PLUS VERT HDR ASSY 2X5; Pitch Spacing:3mm; No. of Contacts:10Contacts; Gender:Header; Product Range:Micro-Fit+ 206832 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

MICRO-FIT PLUS VERT HDR ASSY 2X5; Pitch Spacing:3mm; No. of Contacts:10Contacts; Gender:Header; Product Range:Micro-Fit+ 206832 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 34AH3243
Product Name Micro-Fit Plus Vert Hdr Assy 2X5; Pitch Spacing Molex
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
DDR4 SMT - 10152535-0431K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT; Solder
View Details
Headers & Wire Housings - G125-FV11205F1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details