868/915MHz Dipole Flexble ANT 150mm
868/915MHz Dipole Flexble ANT 150mm
| RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 2182146 | 2067640150-ND | 2067640150 |
| Product Name | Telemetry Antennas | RF Antennas | RF Antennas |
| Applications | Telemetry | General Purpose | |
| Primary Frequency Range | 915.0 MHz | 868.0 to 915.0 MHz | |
| Gain | 1.1 dB | 1.1 dB |