Molex RF Antennas 2067640100

Description
868MHz, 915MHz General Purpose Flat Patch RF Antenna 863MHz ~ 870MHz, 902MHz ~ 928MHz 1.2dBi Surface Mount
Request a Quote Datasheet
Description
868MHz, 915MHz General Purpose Flat Patch RF Antenna 863MHz ~ 870MHz, 902MHz ~ 928MHz 1.2dBi Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - WM22522-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
WM22522-ND
RF Antennas WM22522-ND
868MHz, 915MHz General Purpose Flat Patch RF Antenna 863MHz ~ 870MHz, 902MHz ~ 928MHz 1.2dBi Surface Mount

868MHz, 915MHz General Purpose Flat Patch RF Antenna 863MHz ~ 870MHz, 902MHz ~ 928MHz 1.2dBi Surface Mount

Buy Now Datasheet
RF Antennas - 2067640100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2067640100
RF Antennas 2067640100
868MHz, 915MHz General Purpose Flat Patch RF Antenna 863MHz ~ 870MHz, 902MHz ~ 928MHz 1.2dBi Surface Mount

868MHz, 915MHz General Purpose Flat Patch RF Antenna 863MHz ~ 870MHz, 902MHz ~ 928MHz 1.2dBi Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number WM22522-ND 2067640100
Product Name RF Antennas RF Antennas
Applications General Purpose General Purpose
Primary Frequency Range 868.0 to 915.0 MHz
Gain 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Active Monopole Antenna - SAS-550-1B - A.H. Systems Inc.
Specs
Applications Aerospace or Military
Primary Frequency Range 0.0 to 60.0 MHz
Form Factor / Mounting External
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers