Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
NETWORK AND COMMUNICATION CHIPS
MOLEX
2065600050 -- GPS ANTENNAS
Molex
GPS Antennas
2065600050
Description
1558MHz-1610MHz GNSS Flex Ant 50mm
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
1558MHz-1610MHz GNSS Flex Ant 50mm
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
GPS Antennas
2182136
GPS Antennas
2182136
1558MHz-1610MHz GNSS Flex Ant 50mm
1558MHz-1610MHz GNSS Flex Ant 50mm
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
GPS Antennas
2182137
GPS Antennas
2182137
1558MHz-1610MHz GNSS Flex Ant 50mm
1558MHz-1610MHz GNSS Flex Ant 50mm
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Network and Communication Chips
Product Number
2182136
Product Name
GPS Antennas
Technology
GPS
Unlock Full Specs
to access all available technical data
Similar Products
Qorvo
RF Transceiver ICs
DW3120TR13
Specs
Device Type
Transceiver
Operating Frequency
6000 to 8000 MHz
Data Rate
6500 kbps
View Details
Infineon Technologies AG
Telecom
CYP15G0201DXB-BBI
Specs
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
196-LBGA
Pins
196 #
View Details
Rochester Electronics
Logic - Buffers, Drivers, Receivers, Transceivers
54ACT244LM
Specs
Device Type
Transceiver
View Details
Skyworks Solutions, Inc.
RF Receivers
SE4150L-R
Specs
Device Type
Receiver
Technology
GPS
Operating Frequency
1575 MHz
View Details
2
suppliers