Molex 2.4/5GHZ SMT ANTENNA CERAMIC,4.0MM X 3.0MM 206514-0001

Description
2.4/5GHZ SMT ANTENNA CERAMIC,4.0MM X 3.0MM
Request a Quote Datasheet
Description
2.4/5GHZ SMT ANTENNA CERAMIC,4.0MM X 3.0MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4/5GHZ SMT ANTENNA CERAMIC,4.0MM X 3.0MM - 206514-0001 - Heilind Electronics, Inc.
Wilmington, MA, United States
2.4/5GHZ SMT ANTENNA CERAMIC,4.0MM X 3.0MM
206514-0001
2.4/5GHZ SMT ANTENNA CERAMIC,4.0MM X 3.0MM 206514-0001
2.4/5GHZ SMT ANTENNA CERAMIC,4.0MM X 3.0MM

2.4/5GHZ SMT ANTENNA CERAMIC,4.0MM X 3.0MM

Buy Now
Sheung Wan, Hong Kong
Antennas
206514-0001
Antennas 206514-0001
Antennas 2.4/5GHz ceramic antenna

Antennas 2.4/5GHz ceramic antenna

Buy Now Datasheet
Ceramic Smt Antenna, 2.4/5Ghz; Antenna Case Size Molex - 23AH2016 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Smt Antenna, 2.4/5Ghz; Antenna Case Size Molex
23AH2016
Ceramic Smt Antenna, 2.4/5Ghz; Antenna Case Size Molex 23AH2016
CERAMIC SMT ANTENNA, 2.4/5GHZ; Antenna Case Size:4mm x 3mm x 4mm; Center Frequency 1:2.4GHz; Center Frequency 2:5GHz; Product Range:206514 Series RoHS Compliant: Yes

CERAMIC SMT ANTENNA, 2.4/5GHZ; Antenna Case Size:4mm x 3mm x 4mm; Center Frequency 1:2.4GHz; Center Frequency 2:5GHz; Product Range:206514 Series RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - 206514-0001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
206514-0001
RF Antennas 206514-0001
RF Antenna

RF Antenna

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 206514-0001 206514-0001 23AH2016 206514-0001
Product Name 2.4/5GHZ SMT ANTENNA CERAMIC,4.0MM X 3.0MM Antennas Ceramic Smt Antenna, 2.4/5Ghz; Antenna Case Size Molex RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-FG9023 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Whip; Whip, Straight
View Details
Tuned Dipole Set - Model TDS-535 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers