Molex Contact, Socket, 2Awg, Crimp; Product Range Molex 204608-0006

Description
CONTACT, SOCKET, 2AWG, CRIMP; Product Range:Coeur CST 204608 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 2AWG, CRIMP; Product Range:Coeur CST 204608 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 2Awg, Crimp; Product Range Molex - 52AH3453 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 2Awg, Crimp; Product Range Molex
52AH3453
Contact, Socket, 2Awg, Crimp; Product Range Molex 52AH3453
CONTACT, SOCKET, 2AWG, CRIMP; Product Range:Coeur CST 204608 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:- RoHS Compliant: Yes

CONTACT, SOCKET, 2AWG, CRIMP; Product Range:Coeur CST 204608 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 52AH3453
Product Name Contact, Socket, 2Awg, Crimp; Product Range Molex
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0630 inch (1.6 mm)
View Details
NCM Cathode Material -  - Shandong Goldencell Electronics Technology Co., Ltd.
Shandong Goldencell Electronics Technology Co., Ltd.
Specs
Type Cathode / Cathode Material
Applications Battery or Fuel Cell
View Details