Molex RF Antennas 2042870200

Description
433MHz ISM Flat Patch RF Antenna 0.5dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
433MHz ISM Flat Patch RF Antenna 0.5dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - WM22482-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
WM22482-ND
RF Antennas WM22482-ND
433MHz ISM Flat Patch RF Antenna 0.5dBi U.FL (UMCC), IPEX MHF1 Adhesive

433MHz ISM Flat Patch RF Antenna 0.5dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
RF Antennas - 2042870200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2042870200
RF Antennas 2042870200
433MHz ISM Flat Patch RF Antenna 0.5dBi U.FL (UMCC), IPEX MHF1 Adhesive

433MHz ISM Flat Patch RF Antenna 0.5dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number WM22482-ND 2042870200
Product Name RF Antennas RF Antennas
Applications ISM ISM
Primary Frequency Range 433.0 MHz
Gain 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-ZXT9-ANT - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Tilt
View Details
Bilogical Antenna Kitt - AK-521F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers